EN
  • EN
  • DE

V58C2256804SCI-5I

Part No V58C2256804SCI-5I
Manufacturer Mosel Vitelic, Corp
Catalog DDR
Description DDR-400 32Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944054-V58C2256804SCI-5I
Series *
Ultra Librarian 3D Model Ultra Librarian V58C2256804SCI-5I CAD Model

Description

The V58C2256804SCI-5I is a high-speed CMOS Double Data Rate (DDR) Synchronous DRAM (SDRAM) memory chip manufactured by Mosel Vitelic, Corp. This SDRAM is designed to provide a high-bandwidth, low-latency memory solution for demanding applications.

Applications:

  • High-performance computing
  • Graphics cards
  • Networking equipment
  • Digital signal processing (DSP) systems
  • Gaming consoles

Features:

  • 256Mb (32Mx8) memory organization
  • Double data rate architecture: two data transfers per clock cycle
  • Data rate up to 200 MHz (400 Mbps)
  • Differential clock inputs (CK and /CK)
  • DLL aligns DQ and CK transition
  • Commands entered on each positive CK edge
  • Data mask (DM) for write masking
  • Auto precharge option for each burst
  • 8 internal banks for concurrent operation
  • Programmable burst length (BL) of 2, 4, 8
  • Programmable CAS latency (CL) of 2, 2.5, 3
  • Precharge and write recovery are controlled by the burst length
  • Power-down mode
  • Self refresh mode
  • Operating temperature range: 0°C to +70°C
  • Lead-free packaging

Benefits:

  • High Bandwidth: DDR architecture allows for high data transfer rates, improving overall system performance.
  • Low Latency: Fast access times reduce delays and improve responsiveness.
  • Increased Memory Capacity: The 256Mb density provides ample storage for data-intensive applications.
  • Power Efficiency: Low-power modes minimize energy consumption, extending battery life in portable devices.
  • Reliable Operation: Designed for stability and long-term reliability in demanding environments.

Additional Details:

The V58C2256804SCI-5I operates at a voltage of 2.5V. It is packaged in a standard TSOP package. The data mask (DM) input allows for selective writing of data to the memory array. The auto precharge feature simplifies memory management by automatically precharging the memory cells after a burst operation. The self-refresh mode allows the memory to retain data while consuming minimal power. The part is also compliant with industry standards for DDR SDRAM, ensuring compatibility with a wide range of systems.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess