EN
  • EN
  • DE

DSA6101JL3B-037.1250VAO

Part No DSA6101JL3B-037.1250VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 37.125 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 37.125 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6101
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344973-DSA6101JL3B-037.1250VAO
Ultra Librarian 3D Model Ultra Librarian DSA6101JL3B-037.1250VAO CAD Model

Description

Product Overview: Microchip Technology's DSA6101JL3B-037.1250VAO

The DSA6101JL3B-037.1250VAO is a high-performance, precision oscillator from the renowned manufacturer Microchip Technology. This state-of-the-art product is designed to meet the rigorous demands of modern electronic applications where stability, accuracy, and reliability are paramount.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 37.1250 MHz, making it suitable for a wide range of applications in telecommunications, computing, and industrial electronics.
  • Package: It comes in a compact surface-mount package, which allows for efficient use of PCB space and is ideal for high-density mounting requirements.
  • Supply Voltage: The DSA6101JL3B-037.1250VAO is designed to work with a supply voltage of 3.3V, providing compatibility with most contemporary digital systems.
  • Temperature Stability: This oscillator maintains a high degree of stability across a broad temperature range, ensuring consistent performance even in challenging environmental conditions.
  • Low Phase Noise: The device features low phase noise characteristics, which is critical for applications that require high signal integrity and minimal interference.

Applications

The versatility of the DSA6101JL3B-037.1250VAO makes it an ideal choice for a variety of applications, including:

  • High-speed data communications
  • Wireless infrastructure
  • Networking equipment
  • Industrial control systems
  • Test and measurement instruments

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA6101JL3B-037.1250VAO is no exception. The product is manufactured under strict quality control standards, ensuring high reliability and performance consistency. Customers can trust this oscillator to provide a stable timing solution for their critical applications.

Support and Availability

Microchip Technology provides extensive technical support for the DSA6101JL3B-037.1250VAO, including datasheets, application notes, and design tools. The product is available through Microchip's global distribution network, ensuring easy access and prompt delivery for designers and manufacturers around the world.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess