EN
  • EN
  • DE

DSA6101JL3B-027.0000VAO

Part No DSA6101JL3B-027.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 27 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6101
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344993-DSA6101JL3B-027.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6101JL3B-027.0000VAO CAD Model

Description

Microchip Technology's DSA6101JL3B-027.0000VAO Precision Oscillator

The DSA6101JL3B-027.0000VAO is a cutting-edge precision oscillator developed by the renowned Microchip Technology. This high-performance product is designed to deliver exceptional frequency stability and accuracy, making it an ideal choice for advanced electronic applications that require precise timing solutions.

This oscillator operates at a frequency of 27.0000 MHz, which is a common clock frequency used in a wide range of digital systems. Its precision is ensured by the use of high-quality components and Microchip's proprietary technology, which allows for low phase noise and jitter, translating to reliable and consistent performance over time.

Key Features:

  • Frequency: The oscillator has a fixed frequency of 27.0000 MHz, suitable for synchronous operations in digital electronics.
  • Stability: Designed for environments where temperature fluctuations can be an issue, it offers superb stability across a wide temperature range.
  • Package: The device comes in a compact and robust package, making it easy to integrate into various electronic assemblies.
  • Supply Voltage: It is designed to work with a standard supply voltage, ensuring compatibility with most electronic systems without the need for additional voltage regulation.
  • Low Jitter: The low phase noise and jitter characteristics are crucial for applications where signal integrity is paramount.

Whether it's for telecommunications, networking equipment, or industrial systems, the DSA6101JL3B-027.0000VAO provides the reliability and precision needed for today's high-speed, data-intensive applications. Its robust design ensures that it can withstand the rigors of industrial environments, while maintaining the precision required for the most demanding applications.

Microchip Technology's commitment to quality and performance is evident in the DSA6101JL3B-027.0000VAO oscillator. With its superior design and manufacturing, this product stands out as a top choice for engineers and designers looking to enhance the performance of their electronic systems.

For detailed specifications, application notes, and integration guidance, customers are encouraged to consult the datasheet or contact Microchip Technology's support team for further assistance.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess