EN
  • EN
  • DE

DSA400-4444Q0167KI1TVAO

Part No DSA400-4444Q0167KI1TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / HCSL MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 100MHz
Frequency - Output 2 125MHz
Frequency - Output 3 125MHz
Frequency - Output 4 100MHz
Function Enable/Disable (Reprogrammable)
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 88mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345160-DSA400-4444Q0167KI1TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-4444Q0167KI1TVAO CAD Model

Description

Microchip Technology's DSA400-4444Q0167KI1TVAO Product Overview

The DSA400-4444Q0167KI1TVAO is a cutting-edge product from Microchip Technology, a global leader in microcontroller and analog semiconductors. This product is designed to cater to the needs of modern electronics where high performance, reliability, and efficiency are paramount. Ideal for a wide range of applications, the DSA400-4444Q0167KI1TVAO is a testament to Microchip's commitment to providing innovative solutions that drive the electronic industry forward.

Key Features

  • High Performance: Built to deliver top-notch performance, the DSA400-4444Q0167KI1TVAO is capable of handling demanding applications with ease, ensuring smooth operation and optimal functionality.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product benefits from Microchip's ongoing research and development, providing users with a state-of-the-art solution.
  • Energy Efficient: With energy consumption being a critical factor in electronic design, the DSA400-4444Q0167KI1TVAO is engineered to be power-efficient, helping to reduce the overall energy footprint of the devices it powers.
  • Reliability: Microchip Technology is renowned for its reliable products, and the DSA400-4444Q0167KI1TVAO is no exception. It is built to last and to withstand the rigors of everyday use in various environments.
  • Compact Form Factor: The design of the DSA400-4444Q0167KI1TVAO takes into account the need for space-saving components, making it suitable for use in applications where space is at a premium.

Applications

The versatility of the DSA400-4444Q0167KI1TVAO allows it to be used across a diverse range of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Communication Devices
  • Power Management Solutions
  • Consumer Electronics

Microchip's DSA400-4444Q0167KI1TVAO is a product that not only meets the current demands of the electronics industry but also anticipates the needs of future developments. It is an essential component for designers and engineers looking to create innovative products that stand out in a competitive marketplace.

For detailed specifications, application notes, and ordering information, please refer to the official Microchip Technology website or contact their customer support for personalized assistance.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
Lowest to $1.4079

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess