EN
  • EN
  • DE

DSA400-4134Q0152KI1TVAO

Part No DSA400-4134Q0152KI1TVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 20QFN / Clock Generator IC 460MHz 1 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Type Clock Generator
PLL Yes
Input Clock
Output HCSL, LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 460MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (5x3.2)
Base Product Number DSA400
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1345037-DSA400-4134Q0152KI1TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-4134Q0152KI1TVAO CAD Model

Description

Microchip Technology's DSA400-4134Q0152KI1TVAO: A Robust Digital Signal Controller

Introducing the DSA400-4134Q0152KI1TVAO, a state-of-the-art digital signal controller (DSC) from Microchip Technology, designed to cater to the demanding needs of high-performance embedded control systems. This advanced DSC combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities required for a wide range of applications, including industrial control, automotive systems, power management, and Internet of Things (IoT) devices.

The DSA400-4134Q0152KI1TVAO is built on a powerful architecture that provides an optimal balance between control and efficiency. It features a high-speed CPU core with DSP extensions that enable fast and efficient signal processing, making it ideal for applications that require complex mathematical computations, such as motor control, audio processing, and sensor fusion.

Equipped with a rich set of peripherals, this DSC offers versatile connectivity options. It includes multiple communication interfaces such as UART, SPI, and I2C, which allow seamless integration with other components in a system. Additionally, the device comes with robust analog features like high-resolution ADCs and DACs, facilitating precise measurement and control of analog signals.

The DSA400-4134Q0152KI1TVAO also boasts a robust set of safety and security features. With built-in hardware-based protection mechanisms, it ensures reliable operation under adverse conditions. These features make the DSC an excellent choice for safety-critical applications where reliability is paramount.

Furthermore, Microchip Technology provides comprehensive support for the DSA400-4134Q0152KI1TVAO, including development tools, software libraries, and a vast knowledge base. This support simplifies the design process and accelerates time-to-market for product developers.

Overall, the DSA400-4134Q0152KI1TVAO is a versatile and powerful digital signal controller that offers a perfect blend of performance, connectivity, and reliability. Its wide range of features and robust design make it an ideal choice for engineers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess