EN
  • EN
  • DE

DSA400-3333Q0078KI2TVAO

Part No DSA400-3333Q0078KI2TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 125MHz
Frequency - Output 2 125MHz
Frequency - Output 3 125MHz
Frequency - Output 4 125MHz
Function Enable/Disable (Reprogrammable)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 48mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345152-DSA400-3333Q0078KI2TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-3333Q0078KI2TVAO CAD Model

Description

The DSA400-3333Q0078KI2TVAO is a state-of-the-art electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic systems, providing a perfect blend of power, efficiency, and reliability.

Key Features

  • High Performance: The DSA400-3333Q0078KI2TVAO is built for high-speed operation, ensuring that your electronic systems function at their peak performance.
  • Energy Efficient: This product is designed with energy efficiency in mind, helping to reduce power consumption and extend the life of battery-powered devices.
  • Robust Design: With a focus on durability, the DSA400-3333Q0078KI2TVAO is constructed to withstand the rigors of both industrial and consumer applications.
  • Advanced Technology: Microchip Technology's commitment to innovation is evident in this product, incorporating advanced features that enable it to outperform competing components.

Applications

The versatility of the DSA400-3333Q0078KI2TVAO makes it suitable for a wide range of applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Internet of Things (IoT) devices

Product Specifications

The DSA400-3333Q0078KI2TVAO boasts impressive specifications that ensure it meets the requirements of the most challenging applications:

  • Manufacturer: Microchip Technology
  • Part Number: DSA400-3333Q0078KI2TVAO
  • Category: (Specify the component category, e.g., microcontroller, memory chip, etc.)
  • Package Type: (Specify the type of package, e.g., QFN, SOIC, etc.)
  • Operating Temperature Range: (Specify the temperature range, e.g., -40°C to +85°C)
  • Supply Voltage: (Specify the voltage range, e.g., 2.7V to 5.5V)
  • Quality and Reliability: (Specify certifications, e.g., automotive-grade, military-grade, etc.)

Ordering Information

For more information or to place an order for the DSA400-3333Q0078KI2TVAO, please contact Microchip Technology or an authorized distributor. Ensure that your systems are equipped with the best components by choosing Microchip Technology for your electronic component needs.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $9.3844

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess