EN
  • EN
  • DE

DSA2311KA2-R0009TVAO

Part No DSA2311KA2-R0009TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 6VDFN / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 25MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344557-DSA2311KA2-R0009TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0009TVAO CAD Model

Description

Microchip Technology's DSA2311KA2-R0009TVAO Product Overview

The DSA2311KA2-R0009TVAO is a high-performance product designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is tailored for a wide range of applications, including but not limited to, automotive systems, industrial automation, smart energy solutions, and consumer electronics.

Key Features

  • Robust Design: The DSA2311KA2-R0009TVAO is built to withstand harsh environments and is known for its durability and reliability, making it suitable for industrial-grade applications.
  • High Integration: This product integrates multiple features and capabilities, reducing the need for additional components and simplifying design complexity.
  • Energy Efficiency: Microchip Technology's focus on power management ensures that the DSA2311KA2-R0009TVAO operates with exceptional energy efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the DSA2311KA2-R0009TVAO provides excellent performance and supports the latest industry standards.
  • Customizable: The product offers a level of customization that allows designers to tailor it to their specific needs, ensuring a perfect fit for their projects.

Applications

The versatility of the DSA2311KA2-R0009TVAO makes it an ideal choice for a variety of applications. In the automotive sector, it can be used in engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). For industrial automation, it can play a critical role in motor control, process control, and machine-to-machine communication. In consumer electronics, it can be found in smart home devices, wearables, and portable electronics.

Support and Resources

Microchip Technology provides comprehensive support for the DSA2311KA2-R0009TVAO through their extensive documentation, development tools, and software libraries. Customers can access a wealth of resources including datasheets, application notes, and design guides to facilitate the integration of the product into their solutions. Additionally, Microchip's customer support and technical assistance teams are readily available to assist with any queries or challenges that may arise during the design and development process.

Overall, the DSA2311KA2-R0009TVAO from Microchip Technology represents a blend of performance, efficiency, and versatility, designed to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess