EN
  • EN
  • DE

DSA2033FI2-F0047TVAO

Part No DSA2033FI2-F0047TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA20XX
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 100MHz, 125MHz, 156.25MHz, 312.5MHz, 312.898MHz, 322.265625MHz, 439.597MHz, 450.688MHz
Frequency - Output 2 100MHz, 125MHz, 156.25MHz, 312.5MHz, 312.898MHz, 322.265625MHz, 439.597MHz, 450.688MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 38mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 23 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345195-DSA2033FI2-F0047TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2033FI2-F0047TVAO CAD Model

Description

Product Overview: DSA2033FI2-F0047TVAO

Manufactured by Microchip Technology, the DSA2033FI2-F0047TVAO is a state-of-the-art semiconductor component designed for high reliability and performance in various electronic applications. This product is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High Precision: The DSA2033FI2-F0047TVAO offers exceptional accuracy and stability, making it suitable for precision-intensive applications.
  • Robust Design: Built to withstand harsh environments, this component ensures durability and long-term reliability.
  • Energy Efficient: With power-saving features, it operates efficiently, reducing the overall energy consumption of the system it's integrated into.
  • Compact Footprint: Its small size allows for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the DSA2033FI2-F0047TVAO makes it ideal for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Medical devices
  • Consumer electronics

Technical Specifications

The DSA2033FI2-F0047TVAO is equipped with technical specifications that cater to rigorous industry standards:

  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Defined in the datasheet
  • Package Type: Provided in a user-friendly package for easy mounting
  • Quality and Compliance: Meets international standards and regulatory compliance for safety and quality

Ordering and Availability

To acquire the DSA2033FI2-F0047TVAO, customers can place orders through Microchip Technology's official distribution channels. Availability may vary, so potential buyers are encouraged to check the current stock status and lead times.

In summary, the DSA2033FI2-F0047TVAO from Microchip Technology is a top-tier component that provides reliability, efficiency, and precision, suitable for a multitude of advanced electronic applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess