EN
  • EN
  • DE

DSA1123DL3-100.0000VAO

Part No DSA1123DL3-100.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 100 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1123
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1123
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344967-DSA1123DL3-100.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1123DL3-100.0000VAO CAD Model

Description

The DSA1123DL3-100.0000VAO from Microchip Technology is a high-precision, low-jitter MEMS oscillator designed to deliver exceptional performance and stability in a variety of applications. This state-of-the-art component is an ideal solution for designers looking to enhance the timing accuracy and reliability of their electronic systems.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 100.0000 MHz, providing a stable clock reference for critical timing applications.
  • Precision: With its low phase jitter and high stability, the DSA1123DL3-100.0000VAO ensures precision in digital communication, high-speed data transfer, and sensitive measurement systems.
  • Supply Voltage: It operates on a supply voltage of 2.5 V to 3.3 V, making it versatile for use in various circuit designs.
  • Operating Temperature Range: The device is built to perform reliably over a wide temperature range, typically from -40°C to +85°C, accommodating demanding environmental conditions.
  • Package: Housed in a compact 6-SMD, no lead package, the oscillator minimizes space on the PCB and is suitable for high-density mounting.
  • Output Type: The component provides a CMOS output, ensuring compatibility with a broad range of digital circuits.

Applications

The versatility of the DSA1123DL3-100.0000VAO makes it an excellent choice for various applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • Telecommunications infrastructure, including base stations and wireless communication systems.
  • Industrial controls and factory automation systems requiring precise timing.
  • Consumer electronics where consistent performance and small form factor are critical.
  • Medical devices that demand high accuracy and reliability.

In conclusion, the DSA1123DL3-100.0000VAO from Microchip Technology is a robust, high-performance oscillator that offers designers a reliable timing solution for their high-tech applications. Its precision, stability, and broad operating temperature range make it a go-to component for a wide array of industries.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess