EN
  • EN
  • DE

DSA1123DI2-156.2500TVAO

Part No DSA1123DI2-156.2500TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 156.25 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1123
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 156.25 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345106-DSA1123DI2-156.2500TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1123DI2-156.2500TVAO CAD Model

Description

Microchip Technology's DSA1123DI2-156.2500TVAO is a state-of-the-art precision oscillator that offers a reliable and stable frequency source for a wide range of applications. This product is designed to meet the stringent requirements of modern electronic systems, providing high accuracy and low phase noise performance.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 156.2500 MHz, which is ideal for high-speed digital communication, networking, and data transfer applications.
  • Package: It comes in a compact surface-mount package, making it suitable for space-constrained applications while offering ease of integration into various circuit designs.
  • Stability: The DSA1123DI2-156.2500TVAO provides excellent frequency stability, ensuring consistent performance over a range of environmental conditions including temperature variations.
  • Supply Voltage: It is designed to operate with a supply voltage that is compatible with common industry standards, ensuring easy adoption into existing designs without the need for additional power regulation.
  • Output Type: The device offers a standard HCMOS output, which is widely used in digital systems for its compatibility and ease of interfacing with other digital ICs.

Applications

The DSA1123DI2-156.2500TVAO is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Wireless infrastructure
  • Test and measurement equipment
  • Server and storage platforms

Quality and Reliability

As with all Microchip Technology products, this oscillator is manufactured to the highest quality standards, with rigorous testing to ensure it meets the performance specifications under all specified conditions. Customers can trust the DSA1123DI2-156.2500TVAO for their critical applications where consistent operation and long-term reliability are paramount.

Support and Resources

Microchip Technology provides comprehensive technical support and resources for the DSA1123DI2-156.2500TVAO, including datasheets, application notes, and design guides to assist customers with their design and implementation process.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess