EN
  • EN
  • DE

DSA1103DL1-125.0000TVAO

Part No DSA1103DL1-125.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 125 MHz SO (SAW) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1103
Package Tape & Reel
Base Resonator MEMS
Type SO (SAW)
Frequency 125 MHz
Function Standby (Power Down)
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1103
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344935-DSA1103DL1-125.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1103DL1-125.0000TVAO CAD Model

Description

Microchip Technology's DSA1103DL1-125.0000TVAO

Introducing the DSA1103DL1-125.0000TVAO, a high-precision, low-jitter MEMS oscillator from the renowned manufacturer, Microchip Technology. This state-of-the-art component is designed to deliver exceptional timing solutions for a multitude of applications, ranging from networking to telecommunications, and from industrial automation to consumer electronics.

The DSA1103DL1-125.0000TVAO provides a stable frequency output of 125.0000 MHz, which is essential for systems that require precise clock signals. The component's small footprint, housed in a compact 2.5 x 2.0 mm package, makes it an ideal choice for space-constrained applications without compromising on performance.

With its low phase jitter performance, the DSA1103DL1-125.0000TVAO ensures high-quality signal integrity, which is critical for high-speed digital interfaces such as PCI-Express, SATA, and USB. Its excellent stability and reliability are also key attributes that contribute to the overall system performance, especially in environments subject to temperature variations.

The oscillator operates over an industrial temperature range of -40°C to +85°C, making it robust enough to withstand harsh conditions. Furthermore, it is characterized by a supply voltage (Vdd) of 3.3V, which is a common requirement in many electronic systems, ensuring compatibility and ease of integration.

Microchip Technology's commitment to quality is evident in the DSA1103DL1-125.0000TVAO, as it is designed to meet the stringent requirements of modern electronic systems. Its compliance with RoHS standards also ensures that it adheres to environmental regulations, making it a responsible choice for eco-conscious manufacturers.

In summary, the DSA1103DL1-125.0000TVAO is not just a component; it is a comprehensive timing solution that offers reliability, precision, and performance, solidifying Microchip Technology's position as a leader in the semiconductor industry.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess