EN
  • EN
  • DE

DSA1101DI1-050.0000TVAO

Part No DSA1101DI1-050.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-85 / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344674-DSA1101DI1-050.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101DI1-050.0000TVAO CAD Model

Description

Introducing the DSA1101DI1-050.0000TVAO from Microchip Technology

The DSA1101DI1-050.0000TVAO is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is engineered to meet the demanding requirements of modern electronic systems, offering a perfect blend of performance, reliability, and versatility.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 50.0000 MHz, providing a stable timing solution for high-speed digital applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, optimizing power consumption for portable and battery-powered devices.
  • Stability: With excellent frequency stability, this oscillator ensures consistent performance over a range of environmental conditions.
  • Form Factor: The compact package size allows for easy integration into space-constrained applications without compromising on functionality.

Applications

The DSA1101DI1-050.0000TVAO is ideal for a variety of applications that require precise timing solutions, including:

  • Telecommunication systems
  • Consumer electronics
  • Industrial automation
  • Internet of Things (IoT) devices
  • Wearable technology

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSA1101DI1-050.0000TVAO is manufactured under stringent quality control processes, ensuring that each oscillator meets the reliability standards expected from a global leader in microcontroller and analog semiconductors.

Technical Support and Resources

Customers choosing the DSA1101DI1-050.0000TVAO benefit from Microchip Technology's comprehensive technical support and resources. Detailed datasheets, application notes, and design tools are available to assist in the seamless integration of the oscillator into your product designs.

With its superior performance and Microchip's reputation for quality, the DSA1101DI1-050.0000TVAO is the right choice for designers looking for a reliable timing solution that will keep their systems ticking accurately and efficiently.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess