EN
  • EN
  • DE

DSA1101BA3-062.5000TVAO

Part No DSA1101BA3-062.5000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO -40C-125C / 62.5 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 62.5 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344995-DSA1101BA3-062.5000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BA3-062.5000TVAO CAD Model

Description

Product Overview: DSA1101BA3-062.5000TVAO

The DSA1101BA3-062.5000TVAO is a state-of-the-art microcontroller (MCU) product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced MCU is designed to cater to the needs of modern embedded systems, providing a perfect blend of power efficiency, performance, and reliability.

Key Features

  • High Performance: At the core of the DSA1101BA3-062.5000TVAO is a high-speed processing unit capable of executing instructions efficiently, ensuring swift data handling and processing for complex tasks.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this MCU offers a low power consumption mode, making it ideal for battery-powered and energy-harvesting applications.
  • Robust Security: Microchip Technology understands the importance of security in today's connected world. This product comes with built-in security features to protect against unauthorized access and ensure data integrity.
  • Connectivity: With integrated communication interfaces, the DSA1101BA3-062.5000TVAO allows for seamless connectivity with other peripherals and devices, enabling the creation of interconnected systems.
  • Memory: Ample memory space is provided for both program storage and data management, which facilitates complex applications and system updates without compromising performance.
  • Compatibility: This MCU is designed to be compatible with a wide range of development tools and software, easing the development process and shortening the time to market.

Applications

The versatility of the DSA1101BA3-062.5000TVAO makes it suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Smart Home Devices
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Medical Equipment

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSA1101BA3-062.5000TVAO is manufactured to meet stringent quality standards, ensuring reliability and longevity in the field. Additionally, customers can benefit from Microchip's world-class customer support and extensive documentation, making the integration of this MCU into projects smooth and successful.

Whether you are developing a complex industrial system or an innovative consumer product, the DSA1101BA3-062.5000TVAO from Microchip Technology offers the performance, efficiency, and security that modern applications demand.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess