EN
  • EN
  • DE

DSA1101BA3-020.0000TVAO

Part No DSA1101BA3-020.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-12 / 20 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344838-DSA1101BA3-020.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BA3-020.0000TVAO CAD Model

Description

Microchip Technology's DSA1101BA3-020.0000TVAO

Introducing the DSA1101BA3-020.0000TVAO, a state-of-the-art frequency control component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision device is part of Microchip's comprehensive portfolio of timing and clock solutions, designed to meet the rigorous demands of modern electronic systems.

Key Features

  • High Stability: The DSA1101BA3-020.0000TVAO offers exceptional frequency stability, making it ideal for applications that require precise timing, such as advanced communication systems, high-speed data transfer, and sophisticated control systems.
  • Low Jitter: With its low phase noise and jitter performance, this product ensures reliable operation in sensitive applications where timing integrity is critical.
  • Compact Size: The device's small form factor allows for seamless integration into space-constrained designs without compromising performance.
  • Frequency Range: It operates at a frequency of 20.0000 MHz, providing a standardized clock frequency for a wide range of applications.
  • Voltage Controlled: The voltage-controlled crystal oscillator (VCXO) functionality allows for fine-tuning of the output frequency, which is essential for system calibration and compensation for drift over temperature and time.

Applications

The DSA1101BA3-020.0000TVAO is versatile and can be used in various high-tech applications, including:

  • Telecommunications infrastructure
  • Networking equipment (routers, switches, etc.)
  • Industrial automation systems
  • Test and measurement equipment
  • High-performance computing
  • Satellite and wireless communications

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The DSA1101BA3-020.0000TVAO is no exception, built to provide consistent performance over a wide temperature range and backed by Microchip's rigorous testing and validation processes. Customers can trust this component to deliver precision timing solutions in their critical applications.

Conclusion

With the DSA1101BA3-020.0000TVAO, Microchip Technology continues to push the boundaries of timing technology, offering a product that combines precision, reliability, and versatility. Whether for emerging technologies or established systems, this VCXO is an excellent choice for designers looking to optimize their applications with a trusted source of timing and synchronization.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess