EN
  • EN
  • DE

DSA1101BA3-016.0000VAO

Part No DSA1101BA3-016.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-12 / 16 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344766-DSA1101BA3-016.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BA3-016.0000VAO CAD Model

Description

Product Overview: DSA1101BA3-016.0000VAO

The DSA1101BA3-016.0000VAO is a high-performance, precision oscillator from the renowned manufacturer Microchip Technology. This component is part of the DSA1101 series and is designed to provide reliable frequency control in a wide range of electronic applications. With its compact size and exceptional stability, it is an excellent choice for engineers looking to enhance the timing accuracy of their systems.

Key Features

  • Frequency: The oscillator operates at a frequency of 16.0000 MHz, providing a stable clock signal for your electronic circuits.
  • Package: Encased in a robust 4-SMD, no lead package, it is suitable for surface-mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Supply Voltage: It requires a supply voltage of 3.3V, making it compatible with many low-voltage systems and reducing power consumption.
  • Stability: The oscillator boasts excellent frequency stability, ensuring consistent performance and reducing the risk of system errors due to timing deviations.
  • Output Type: It features an HCMOS output, offering compatibility with a wide range of digital circuits and providing a clean, square-wave output signal.
  • Operating Temperature: Designed to operate within a temperature range of -40°C to 85°C, it is capable of maintaining performance in extreme environmental conditions.
  • RoHS Compliant: In adherence to environmental standards, the DSA1101BA3-016.0000VAO is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications

The DSA1101BA3-016.0000VAO is versatile and can be utilized in various applications, including but not limited to:

  • Telecommunications systems
  • Embedded systems
  • Industrial controls
  • Networking equipment
  • Consumer electronics

Microchip Technology's commitment to quality and performance is evident in the DSA1101BA3-016.0000VAO. With its precision and durability, this oscillator is an ideal solution for designers looking to improve the timing functions of their advanced electronic systems.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess