EN
  • EN
  • DE

DSA1101BA3-008.9120VAO

Part No DSA1101BA3-008.9120VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-12 / 8.912 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 8.912 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344679-DSA1101BA3-008.9120VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BA3-008.9120VAO CAD Model

Description

Microchip Technology DSA1101BA3-008.9120VAO

The DSA1101BA3-008.9120VAO is a cutting-edge product from Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This precision-engineered component is designed to meet the rigorous demands of modern electronic systems, offering a blend of performance, reliability, and versatility that is unmatched in the industry.

Key Features:

  • High Precision: The device boasts exceptional accuracy, ensuring stable and reliable operation in various applications.
  • Robust Performance: Built to function in challenging conditions, the DSA1101BA3-008.9120VAO maintains its performance standards even under stress.
  • Flexible Integration: With its adaptable design, this product can be easily incorporated into a wide range of electronic systems, from simple consumer gadgets to complex industrial machinery.

Applications:

The versatility of the DSA1101BA3-008.9120VAO makes it suitable for a variety of applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications:

Parameter Value
Frequency 8.9120 MHz
Package / Case Automotive, AEC-Q200
Mounting Type Surface Mount
Operating Temperature -40°C to +85°C

With its commitment to quality and innovation, Microchip Technology's DSA1101BA3-008.9120VAO is the go-to choice for engineers and designers seeking a reliable and high-performing component. Whether for prototyping or mass production, this product is sure to enhance the functionality and longevity of your electronic projects.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess