EN
  • EN
  • DE

DSA1001DL3-026.0000TVAO

Part No DSA1001DL3-026.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 20PPM / 26 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 26 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344638-DSA1001DL3-026.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-026.0000TVAO CAD Model

Description

Product Overview: DSA1001DL3-026.0000TVAO

The DSA1001DL3-026.0000TVAO is a state-of-the-art frequency control product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronic systems, offering high precision and reliability.

Key Features

  • Frequency Range: The device operates at a frequency of 26.0000 MHz, which is ideal for a wide range of applications, including telecommunications, computing, and industrial electronics.
  • Package Type: It comes in a compact surface-mount package, making it suitable for space-constrained applications.
  • Supply Voltage: This component is designed to work with a supply voltage that ensures energy-efficient operation, contributing to the overall power conservation of the system it is integrated into.
  • Temperature Stability: The DSA1001DL3-026.0000TVAO is engineered to maintain stable performance across a broad temperature range, ensuring consistent operation even under varying environmental conditions.
  • Output Type: It features a specific output type that is compatible with a variety of logic families, thereby providing flexibility in interfacing with different types of circuitry.

Applications

The DSA1001DL3-026.0000TVAO is versatile and can be used in a multitude of applications. It is particularly suitable for:

  • High-speed data communication systems
  • Wireless infrastructure
  • Networking equipment
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1001DL3-026.0000TVAO is no exception. It is manufactured using industry-leading techniques and is subject to rigorous testing to ensure it meets the high standards expected by electronic designers and engineers.

Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design guides. Microchip's customer support team is also available to assist with any technical queries or design considerations.

With its high performance, broad application range, and the backing of Microchip's renowned support, the DSA1001DL3-026.0000TVAO is an excellent choice for any frequency control solution.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess