EN
  • EN
  • DE

DSA1001DL2-066.0000VAO

Part No DSA1001DL2-066.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 66 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 66 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344752-DSA1001DL2-066.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-066.0000VAO CAD Model

Description

The DSA1001DL2-066.0000VAO is a state-of-the-art MEMS Oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is tailored to meet the demanding requirements of modern electronic systems, offering superior performance and reliability for a wide range of applications.

Key Features

  • Frequency: The oscillator operates at a frequency of 66.0000 MHz, providing the speed necessary for high-performance computing, telecommunications, and industrial applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which makes it suitable for low-power applications, contributing to energy efficiency in electronic systems.
  • Output Type: The device features a differential LVDS (Low Voltage Differential Signaling) output, ensuring robust signal integrity and noise immunity, which is critical for high-speed data transmission.
  • Packaging: Housed in a compact 6-SMD, no lead package, the DSA1001DL2-066.0000VAO is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Temperature Stability: This oscillator is engineered to maintain stable performance over a wide temperature range, making it an ideal choice for applications that are subjected to harsh environmental conditions.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from specific hazardous materials found in electronic components.

Applications

The DSA1001DL2-066.0000VAO is versatile and can be used in various applications including:

  • Networking equipment such as routers, switches, and network interface cards.
  • High-speed data processing units in data centers and server farms.
  • Telecommunication infrastructure including base stations and transmission systems.
  • Industrial control systems requiring precise timing for automation and process control.
  • Consumer electronics where performance and power efficiency are paramount.

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides extensive support for the DSA1001DL2-066.0000VAO. Customers can access technical documentation, application notes, and customer support to ensure seamless integration of the oscillator into their projects.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess