EN
  • EN
  • DE

DSA1001DL2-040.0000VAO

Part No DSA1001DL2-040.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 40 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 40 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344832-DSA1001DL2-040.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-040.0000VAO CAD Model

Description

Microchip Technology's DSA1001DL2-040.0000VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator that offers unparalleled stability and precision for today's demanding electronic applications. This component is designed to meet the needs of a wide array of applications, including networking, telecommunications, and industrial markets, where reliable and consistent performance is crucial.

Key Features

  • Frequency Range: The DSA1001DL2-040.0000VAO operates at a frequency of 40.0000 MHz, providing a stable clock source for high-speed digital circuits.
  • Supply Voltage: It supports a supply voltage of 2.25V to 3.6V, making it versatile for use in various circuit designs and compatible with most standard logic levels.
  • Output Type: The oscillator delivers a CMOS output, known for its high noise immunity and low power consumption.
  • Temperature Stability: With an impressive temperature stability, this device ensures consistent performance over a wide range of operating conditions.
  • Packaging: Encased in a compact 6-SMD, No Lead package, the DSA1001DL2-040.0000VAO is designed for space-saving on modern PCBs while ensuring robustness and reliability.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the use of hazardous substances in electronic devices.

Applications

The DSA1001DL2-040.0000VAO is ideally suited for applications that require a highly stable and reliable clock source. Its applications span across:

  • Networking equipment such as routers, switches, and modems
  • Telecommunication systems including base stations and satellite communications
  • Industrial controls and automation systems
  • Consumer electronics where precision timing is essential

Why Choose Microchip Technology's DSA1001DL2-040.0000VAO?

Microchip Technology is a leader in providing high-quality, high-performance components for the electronics industry. The DSA1001DL2-040.0000VAO reflects the company's commitment to excellence, offering superior performance, reliability, and environmental compliance. Whether you're designing cutting-edge communication systems or sophisticated industrial machinery, this MEMS oscillator will ensure your products operate with the utmost precision.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess