EN
  • EN
  • DE

DSA1001DL2-033.3333TVAO

Part No DSA1001DL2-033.3333TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 25PPM / 33.3333 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344688-DSA1001DL2-033.3333TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-033.3333TVAO CAD Model

Description

The DSA1001DL2-033.3333TVAO is a high-performance, precision digital signal attenuator manufactured by Microchip Technology. This product is a testament to Microchip's commitment to providing advanced solutions for signal processing applications. It is designed to operate with exceptional accuracy and reliability, making it an ideal choice for a wide range of electronic systems.

Key Features

  • Frequency Range: The device operates at a frequency of 33.3333 MHz, providing a stable and consistent signal attenuation for applications that require precise frequency control.
  • Attenuation Accuracy: It offers superb attenuation accuracy, ensuring minimal signal distortion and high integrity for the transmitted data.
  • Package Type: The DSA1001DL2-033.3333TVAO comes in a robust and compact package, making it suitable for space-constrained applications while providing reliable protection for the internal components.
  • Voltage Supply: This device supports a wide range of supply voltages, accommodating various power systems and ensuring compatibility with different types of electronic equipment.
  • Temperature Stability: The attenuator is designed to maintain performance across a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

Microchip's DSA1001DL2-033.3333TVAO is versatile and can be used in numerous applications, including but not limited to:

  • Telecommunications systems
  • RF and microwave signal processing
  • Test and measurement equipment
  • Satellite and radar systems
  • Wireless infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1001DL2-033.3333TVAO is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the industry and provides reliable performance over its lifetime. Whether for commercial, industrial, or military applications, this digital signal attenuator is built to deliver consistent results and support the demands of modern electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess