EN
  • EN
  • DE

DSA1001DL2-007.2000VAO

Part No DSA1001DL2-007.2000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 7.2 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 7.2 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344656-DSA1001DL2-007.2000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-007.2000VAO CAD Model

Description

Microchip Technology's DSA1001DL2-007.2000VAO: A Robust Digital Signal Controller

Introducing the DSA1001DL2-007.2000VAO, a state-of-the-art digital signal controller from the renowned Microchip Technology. This high-performance product is designed to meet the rigorous demands of advanced digital processing applications. The DSA1001DL2-007.2000VAO is a perfect solution for engineers looking to integrate a powerful controller into their design, with a focus on efficiency and reliability.

The DSA1001DL2-007.2000VAO is built on a sophisticated architecture that combines the benefits of a microcontroller (MCU) with the digital signal processing (DSP) capabilities of a digital signal processor. This hybrid approach enables the controller to handle complex algorithms and processing tasks with ease, making it ideal for applications in the industrial, automotive, and consumer electronics sectors.

Featuring a high-speed CPU that can operate at frequencies up to 200 MHz, the DSA1001DL2-007.2000VAO offers rapid execution of instructions and supports real-time processing. This is essential for applications that require quick data analysis and immediate response, such as motor control, power conversion, and audio processing.

The controller is equipped with a variety of peripherals and interfaces that allow for versatile connectivity options. It includes multiple PWM outputs, analog-to-digital converters (ADCs), and serial communication interfaces like UART, SPI, and I2C. These features enable the DSA1001DL2-007.2000VAO to interact seamlessly with other components in a system, facilitating data exchange and control.

Security and data integrity are paramount in today's connected world. The DSA1001DL2-007.2000VAO addresses these concerns with its advanced cryptographic features, ensuring that data remains protected from unauthorized access and tampering.

With its robust design and extended temperature range, the DSA1001DL2-007.2000VAO is built to withstand harsh environments, ensuring reliable performance even under challenging conditions. This makes it an excellent choice for applications that are exposed to extreme temperatures, vibrations, or other environmental stresses.

In summary, the DSA1001DL2-007.2000VAO from Microchip Technology is a powerful digital signal controller that blends MCU and DSP functionalities to deliver exceptional performance for sophisticated digital processing tasks. Its high-speed operation, extensive connectivity options, and security features make it a versatile and secure choice for a wide range of applications.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess