EN
  • EN
  • DE

DSA1001DL1-125.0000TVAO

Part No DSA1001DL1-125.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 125 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344607-DSA1001DL1-125.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL1-125.0000TVAO CAD Model

Description

Product Overview: DSA1001DL1-125.0000TVAO

The DSA1001DL1-125.0000TVAO is a precision silicon MEMS oscillator from the renowned Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-quality oscillator is designed to provide a stable and reliable clock signal for a wide range of electronic applications, including embedded systems, IoT devices, and portable electronics.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 125.0000 MHz, which is ideal for high-speed digital circuits that require a precise timing reference.
  • Supply Voltage: It is designed to work with a supply voltage (Vdd) of 3.3V, making it compatible with a variety of logic levels and power systems.
  • Stability: The DSA1001DL1-125.0000TVAO offers excellent frequency stability, ensuring minimal frequency deviation over temperature and voltage changes, which is critical for applications that demand consistent performance.
  • Form Factor: This device comes in a compact package, allowing for easy integration into space-constrained designs without compromising on functionality.
  • Output Type: It provides a CMOS/TTL compatible output, ensuring broad compatibility with most microcontrollers and digital ICs.
  • Temperature Range: The oscillator is designed to operate over an industrial temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The DSA1001DL1-125.0000TVAO is suitable for various applications, including but not limited to:

  • Networking equipment (routers, switches, etc.)
  • Consumer electronics (smartphones, tablets, etc.)
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSA1001DL1-125.0000TVAO oscillator is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the needs of even the most demanding applications.

For engineers and designers looking for a reliable clock source that combines performance with compactness, the DSA1001DL1-125.0000TVAO from Microchip Technology is an excellent choice that promises to deliver precision timing solutions for your electronic designs.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess