EN
  • EN
  • DE

DSA1001DL1-024.0000VAO

Part No DSA1001DL1-024.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 24 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344569-DSA1001DL1-024.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL1-024.0000VAO CAD Model

Description

The DSA1001DL1-024.0000VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer Microchip Technology. This high-precision, low-power timing solution is designed to meet the stringent requirements of modern electronic systems, providing a reliable and stable clock source for a variety of applications.

Key Features

  • Frequency Range: This device offers a precise frequency of 24.0000 MHz, which is ideal for applications requiring a stable and accurate clock signal.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, making it compatible with low-power and battery-operated devices.
  • Output Type: The DSA1001DL1-024.0000VAO provides a CMOS (Complementary Metal-Oxide-Semiconductor) output, ensuring compatibility with most digital integrated circuits.
  • Package: It comes in a compact 4-SMD, no lead package, which allows for space-saving on PCBs (Printed Circuit Boards) and is suitable for high-density mounting.
  • Temperature Stability: The oscillator maintains stable performance over a wide temperature range, making it reliable for use in various environmental conditions.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in electronics.

Applications

The DSA1001DL1-024.0000VAO is versatile and can be used in a wide array of applications, including but not limited to:

  • Consumer electronics
  • Networking equipment
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Wearable technology
  • Industrial controls

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1001DL1-024.0000VAO is no exception. This product is manufactured using the latest MEMS technology, ensuring high reliability and performance consistency. Customers can trust this oscillator to deliver precise timing solutions for their critical applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess