EN
  • EN
  • DE

DSA1001DL1-008.0000TVAO

Part No DSA1001DL1-008.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 50PPM / 8 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344733-DSA1001DL1-008.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL1-008.0000TVAO CAD Model

Description

Product Overview: DSA1001DL1-008.0000TVAO

Microchip Technology introduces the DSA1001DL1-008.0000TVAO, a high-performance, precision timing solution designed to meet the stringent requirements of advanced electronics. This product is part of Microchip's comprehensive portfolio of frequency control and timing devices, engineered to provide reliable and consistent performance for a wide range of applications.

Key Features

  • Frequency: The DSA1001DL1-008.0000TVAO offers a stable frequency of 8.0000 MHz, which is ideal for applications requiring a precise clock signal.
  • Package: This device comes in a compact, surface-mount package that is suitable for space-constrained applications while providing ease of integration into various circuit designs.
  • Temperature Stability: The temperature stability of the device ensures that the frequency remains consistent across a broad temperature range, making it suitable for environments with varying thermal conditions.
  • Supply Voltage: It operates at a standard supply voltage, providing compatibility with common power supply levels used in electronic systems.
  • Low Phase Noise: The DSA1001DL1-008.0000TVAO is designed to have low phase noise, which is critical for applications where signal integrity and noise performance are paramount.

Applications

The DSA1001DL1-008.0000TVAO is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications systems
  • Networking equipment
  • Industrial controls
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Embedded systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1001DL1-008.0000TVAO is no exception. This product is manufactured to meet high industry standards, ensuring long-term reliability and performance for critical applications.

Support and Resources

Customers can access a wealth of support and resources from Microchip Technology, including detailed datasheets, technical support, and application notes. This ensures that integrating the DSA1001DL1-008.0000TVAO into your design is a smooth and well-supported process.

With its precision, stability, and versatility, the DSA1001DL1-008.0000TVAO is an excellent choice for designers looking to enhance the performance of their electronic systems with a reliable timing solution from a trusted industry leader.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess