EN
  • EN
  • DE

DSA1001DI3-024.0000VAO

Part No DSA1001DI3-024.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.5X2. / 24 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344874-DSA1001DI3-024.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI3-024.0000VAO CAD Model

Description

The DSA1001DI3-024.0000VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to cater to the demanding requirements of modern electronic systems, providing a reliable and stable clock source.

Key Features

  • Frequency Range: This oscillator operates at a fixed frequency of 24.0000 MHz, which is ideal for a broad range of applications that require a precise timing solution.
  • Supply Voltage: The device is designed to work at a supply voltage of 3.3 volts, which is a common voltage level for digital circuits, ensuring compatibility with a variety of systems.
  • Output Type: It provides a CMOS output, which is widely used in digital circuitry for its simplicity and ease of integration.
  • Stability and Precision: The DSA1001DI3-024.0000VAO offers excellent frequency stability, which is crucial for applications that cannot tolerate timing inaccuracies.
  • Packaging: The device comes in a compact 4-SMD, No Lead package, which allows for efficient use of board space and is suitable for high-density mounting.
  • Operating Temperature: It is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

With its high precision and stability, the DSA1001DI3-024.0000VAO is an excellent choice for a wide array of applications, including:

  • Networking equipment such as routers, switches, and access points.
  • Wireless communication systems, including base stations and radio links.
  • Industrial control systems that require accurate timing for process control.
  • Consumer electronics where timing precision is essential for functionality.

Why Choose Microchip Technology?

Microchip Technology is renowned for its commitment to quality and innovation. The DSA1001DI3-024.0000VAO reflects this dedication by providing a robust and precise timing solution that enhances the performance and reliability of electronic systems across various industries.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess