EN
  • EN
  • DE

DSA1001DI3-020.0000VAO

Part No DSA1001DI3-020.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 20PPM / 20 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344830-DSA1001DI3-020.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI3-020.0000VAO CAD Model

Description

Product Overview: DSA1001DI3-020.0000VAO

The DSA1001DI3-020.0000VAO is a high-performance, precision MEMS oscillator from the renowned Microchip Technology. This state-of-the-art component is designed to deliver exceptional stability and reliability for a wide range of electronic applications. It is an ideal choice for designers who require a compact, low-power, and high-frequency oscillator that can withstand demanding conditions.

Key Features

  • Frequency Range: This device offers a stable frequency output of 20.0000 MHz, which is suitable for applications that demand high precision and accuracy.
  • Supply Voltage: It operates at a supply voltage of 3.3V, making it compatible with a variety of digital circuits that require low-voltage operation.
  • Low Power Consumption: The DSA1001DI3-020.0000VAO is designed for energy efficiency, which is crucial for battery-powered and portable devices.
  • Stability: With excellent temperature stability and low jitter, this oscillator ensures reliable performance under varying environmental conditions.
  • Packaging: Encased in a compact 6-SMD, No Lead package, it allows for space-saving on PCBs and is suitable for high-density mounting.
  • Output Type: The device provides a CMOS output, which is widely used in digital systems for its noise immunity and compatibility.

Applications

The DSA1001DI3-020.0000VAO is versatile and can be used in a multitude of applications, including but not limited to:

  • Telecommunications
  • Consumer Electronics
  • Networking Equipment
  • Industrial Control Systems
  • Internet of Things (IoT) Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1001DI3-020.0000VAO is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity. Customers can trust this product to deliver reliable timing solutions in their critical applications.

Ordering Information

The DSA1001DI3-020.0000VAO is available for order now. For detailed specifications, technical support, and ordering information, please visit the Microchip Technology website or contact an authorized distributor.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess