EN
  • EN
  • DE

DSA1001DI3-012.0000TVAO

Part No DSA1001DI3-012.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 20PPM / 12 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344658-DSA1001DI3-012.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI3-012.0000TVAO CAD Model

Description

The DSA1001DI3-012.0000TVAO is a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This sophisticated component is designed to meet the increasing demands of modern embedded systems, offering a perfect blend of power efficiency, processing capabilities, and advanced features.

Key Features:

  • Clock Speed: The device boasts a high clock speed of 12.0000 MHz, ensuring swift processing and task execution, which is ideal for time-sensitive applications.
  • Precision: With its precise timing capabilities, it is perfect for applications that require accurate clock signals, such as communication peripherals and real-time systems.
  • Temperature Range: The component is built to operate reliably across a wide temperature range, making it suitable for use in various environments, from industrial to consumer applications.
  • Package: The DSA1001DI3-012.0000TVAO comes in a robust and compact surface-mount package, facilitating easy integration into a wide array of PCB designs.
  • Low Power Consumption: It is designed with power efficiency in mind, helping to extend the battery life of portable devices and reduce power costs in stationary applications.

Applications:

The versatility of the DSA1001DI3-012.0000TVAO makes it an ideal choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical equipment
  • Communication infrastructure

Quality and Reliability:

Microchip Technology is synonymous with quality, and the DSA1001DI3-012.0000TVAO is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications. For developers and engineers looking for a microcontroller that won't compromise on quality, the DSA1001DI3-012.0000TVAO is an excellent choice.

Support and Resources:

Microchip Technology provides extensive support and a wealth of resources for the DSA1001DI3-012.0000TVAO, including technical documentation, development tools, and a supportive community forum. Customers can rely on Microchip's commitment to customer service and product support throughout the development process and product lifecycle.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess