EN
  • EN
  • DE

DSA1001DI2-024.0000VAO

Part No DSA1001DI2-024.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 24 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345045-DSA1001DI2-024.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-024.0000VAO CAD Model

Description

Microchip Technology's DSA1001DI2-024.0000VAO is a precision-engineered electronic component designed to meet the rigorous demands of modern electronic systems. This high-performance product is part of Microchip's extensive range of timing solutions, which are renowned for their reliability and accuracy.

Key Features

  • Frequency: The DSA1001DI2-024.0000VAO operates at a stable frequency of 24.0000 MHz, which is ideal for applications requiring a high-precision clock signal.
  • Type: This product is a MEMS (Micro-Electro-Mechanical Systems) oscillator, which utilizes the mechanical resonance of vibrating microstructures to create an accurate frequency output.
  • Supply Voltage: Designed to work with a 2.5V to 3.3V supply voltage, it offers versatility in various power environments, making it suitable for a wide range of applications.
  • Stability: Boasting excellent frequency stability, the DSA1001DI2-024.0000VAO ensures consistent performance over a range of temperatures and other environmental conditions.
  • Package / Case: The device is housed in a 4-SMD, no lead package, which provides a compact footprint and is suitable for surface-mount technology (SMT).
  • Operating Temperature: It is designed to operate over an industrial temperature range, ensuring reliability in even the most demanding situations.

Applications

The DSA1001DI2-024.0000VAO is suitable for a wide array of applications where precise timing is crucial. These include but are not limited to:

  • Networking equipment such as routers, switches, and bridges
  • Wireless communication systems including base stations and access points
  • Consumer electronics like smart televisions and gaming consoles
  • Industrial systems for control and automation processes
  • Automotive electronics that require robust and precise timing components

Quality and Support

Microchip Technology is committed to providing high-quality products and customer support. The DSA1001DI2-024.0000VAO is backed by Microchip's assurance of quality, along with a comprehensive technical support system that includes datasheets, application notes, and design tools to assist in the integration of this component into your project.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess