EN
  • EN
  • DE

DSA1001DI1-020.0000VAO

Part No DSA1001DI1-020.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 20 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344580-DSA1001DI1-020.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-020.0000VAO CAD Model

Description

Microchip Technology's DSA1001DI1-020.0000VAO: A Precision Timing Solution

The DSA1001DI1-020.0000VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to deliver exceptional timing accuracy and stability for a wide range of applications. This high-performance product stands out in the market for its compact size, low power consumption, and robust environmental tolerance, making it an ideal choice for modern electronic systems.

Key Features

  • Precision Frequency: The oscillator provides a precise frequency of 20.0000 MHz, which is crucial for applications requiring high-frequency stability and accuracy.
  • Low Jitter: With exceptionally low phase jitter, the DSA1001DI1-020.0000VAO ensures reliable performance in digital communication, networking, and data transfer applications where signal integrity is paramount.
  • Supply Voltage: This device operates on a supply voltage of 1.8V, catering to the needs of energy-efficient systems without compromising on performance.
  • Operating Temperature Range: It is designed to function optimally within a broad temperature range, making it suitable for use in harsh environmental conditions.
  • Package: The oscillator comes in a compact, industry-standard 6-SMD, no lead package, which allows for easy integration into various circuit designs without requiring significant board space.

Applications

The versatility of the DSA1001DI1-020.0000VAO allows it to be used across a diverse array of sectors. It is particularly well-suited for:

  • Telecommunication systems
  • Networking equipment such as routers and switches
  • Industrial controls and automation
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Wearable technology

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability, and the DSA1001DI1-020.0000VAO is no exception. It is manufactured to meet high industry standards, ensuring dependable performance and a long operational lifespan. Customers can trust this product to deliver consistent results in critical and demanding applications.

Overall, the DSA1001DI1-020.0000VAO embodies Microchip Technology's dedication to innovation and excellence in the field of timing solutions. Its precision, efficiency, and adaptability make it a top-tier choice for designers and engineers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess