EN
  • EN
  • DE

DSA1001DI1-019.2000VAO

Part No DSA1001DI1-019.2000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 50PPM / 19.2 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 19.2 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344712-DSA1001DI1-019.2000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-019.2000VAO CAD Model

Description

The DSA1001DI1-019.2000VAO is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of digital signal controllers and microcontrollers, designed to offer advanced features and performance for a variety of applications.

Key Features

  • High-Performance Processing: Equipped with a powerful core, the DSA1001DI1-019.2000VAO offers exceptional computational capabilities, making it suitable for complex algorithms and high-speed data processing.
  • Integrated Analog Functions: With built-in analog features such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and PWM (Pulse Width Modulation) outputs, this product provides a versatile solution for mixed-signal applications.
  • Robust Connectivity: The product includes a range of communication interfaces such as SPI, I2C, UART, and CAN, ensuring seamless integration with peripheral devices and networks.
  • Energy Efficiency: Designed with power management in mind, the DSA1001DI1-019.2000VAO offers various low-power modes, enabling energy-saving operations for battery-powered and energy-conscious applications.
  • Large Memory Capacity: With ample onboard memory, this product supports extensive code and data storage, facilitating complex software development and system integration.
  • Advanced Security Features: Microchip's focus on security is evident in this product, featuring hardware-based security measures to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the DSA1001DI1-019.2000VAO makes it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, Internet of Things (IoT) devices, and power management systems. Its robust design and comprehensive feature set enable developers to create sophisticated and reliable products that meet the demands of today's technology-driven world.

Quality and Support

Microchip Technology is committed to delivering high-quality products backed by extensive support and resources. The DSA1001DI1-019.2000VAO is no exception, with Microchip providing detailed documentation, development tools, and a supportive community for developers and engineers.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess