EN
  • EN
  • DE

DSA1001CL2-033.3333VAO

Part No DSA1001CL2-033.3333VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 33.3333 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344918-DSA1001CL2-033.3333VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL2-033.3333VAO CAD Model

Description

The DSA1001CL2-033.3333VAO is a precision-engineered electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronic systems, providing reliable performance and versatility for a wide range of applications.

Key Features

  • High Stability: The DSA1001CL2-033.3333VAO offers exceptional frequency stability, ensuring consistent performance over time and under varying environmental conditions.
  • Low Power Consumption: Engineered for efficiency, this product consumes minimal power, making it ideal for battery-powered or energy-sensitive applications.
  • Compact Size: Its small footprint allows for easy integration into space-constrained designs, without compromising on functionality or performance.
  • Versatility: Suitable for a broad range of uses, from industrial to consumer electronics, this device is a versatile choice for designers and engineers.

Technical Specifications

Parameter Value
Part Number DSA1001CL2-033.3333VAO
Manufacturer Microchip Technology
Frequency 33.3333 MHz
Package / Case CL2
Output Type VAO (Voltage Controlled Oscillator)
Operating Temperature Specified by Manufacturer

Applications

With its precision and reliability, the DSA1001CL2-033.3333VAO is an excellent choice for applications such as telecommunications, networking, data processing, and industrial control systems. Its ability to maintain a stable frequency ensures that it can be used in critical systems where timing is paramount.

Quality and Support

Microchip Technology is committed to providing customers with high-quality products and comprehensive support. The DSA1001CL2-033.3333VAO is backed by Microchip's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards of quality and performance.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess