EN
  • EN
  • DE

DSA1001CL2-020.0000VAO

Part No DSA1001CL2-020.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 20 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345192-DSA1001CL2-020.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL2-020.0000VAO CAD Model

Description

Product Overview: DSA1001CL2-020.0000VAO

The DSA1001CL2-020.0000VAO is a high-performance, precision oscillator from Microchip Technology, designed to meet the stringent requirements of today's advanced electronic systems. This product is part of Microchip's extensive range of frequency control solutions, offering reliability and stability for a variety of applications.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 20.0000 MHz, providing a consistent clock signal for timing-sensitive applications.
  • Type: It is a Differential Signaling Crystal Oscillator (DSXO), ensuring low noise and reduced electromagnetic interference (EMI) for applications requiring high signal integrity.
  • Package: The compact CL2 package is designed for surface mount technology (SMT), making it suitable for high-density circuit boards and easy integration into various designs.
  • Supply Voltage: It operates on a supply voltage of 2.5V, catering to low-power applications and contributing to overall system power efficiency.
  • Stability: The oscillator boasts excellent frequency stability, making it an ideal choice for applications where precision is critical, such as telecommunications, networking, and data communications.
  • Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the DSA1001CL2-020.0000VAO can withstand harsh environmental conditions, ensuring reliable performance across diverse operating environments.

Applications

The DSA1001CL2-020.0000VAO from Microchip Technology is versatile and can be used in a multitude of applications, including:

  • High-speed digital data transmission
  • Wireless communication systems
  • Base stations and networking equipment
  • Industrial control systems
  • Test and measurement equipment

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The DSA1001CL2-020.0000VAO is manufactured to the highest standards, ensuring that customers receive a dependable product for their critical applications. Additionally, Microchip provides comprehensive technical support and documentation, assisting customers with integration, troubleshooting, and optimization of their systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess