EN
  • EN
  • DE

DSA1001CL2-016.0000TVAO

Part No DSA1001CL2-016.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 16 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345104-DSA1001CL2-016.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL2-016.0000TVAO CAD Model

Description

The DSA1001CL2-016.0000TVAO is a precision-engineered electronic component manufactured by the renowned Microchip Technology. This product is designed to meet the rigorous demands of modern electronic systems, providing reliable and consistent performance across a variety of applications. As a testament to Microchip's commitment to quality and innovation, this product exemplifies their expertise in creating components that are both high-performing and durable.

Key Features

  • Frequency Range: The component operates at a frequency of 16.0000 MHz, which is ideal for applications requiring a stable clock source.
  • Package Type: It comes in a compact CL2 package, making it suitable for space-constrained applications without compromising on performance.
  • Temperature Stability: The DSA1001CL2-016.0000TVAO is built to maintain its performance over a wide temperature range, ensuring reliability in varying environmental conditions.
  • Voltage Supply: It is designed to operate with a voltage supply that is compatible with common industry standards, providing flexibility in system design.
  • Low Power Consumption: This component is optimized for low power consumption, making it an excellent choice for battery-powered devices or energy-efficient systems.

Applications

The versatility of the DSA1001CL2-016.0000TVAO makes it suitable for a broad range of applications. It is commonly used in:

  • Consumer Electronics
  • Communication Systems
  • Industrial Controls
  • Embedded Systems
  • IoT Devices
Its reliability and precision make it an ideal choice for any system where stable clock generation is critical.

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSA1001CL2-016.0000TVAO is no exception. It comes with the assurance of Microchip's rigorous testing and quality control processes. Additionally, Microchip provides extensive technical support and documentation, ensuring that designers and engineers can integrate this component into their systems with confidence.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess