EN
  • EN
  • DE

DS31407GN2

Part No DS31407GN2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC SONET/SDH SYNC CSBGA / Ethernet, SONET/SDH, Stratum, Telecom Clock/Frequency Synthesizer, Multiplexer IC 750MHz 1 Output 256-CSBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum, Telecom
Input CMOS, TTL
Output CML, CMOS, LVDS, LVPECL, TTL
Number of Circuits 1
Frequency - Max 750MHz
Voltage - Supply 1.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 256-LBGA, CSBGA
Supplier Device Package 256-CSBGA (17x17)
Base Product Number DS31407
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357077-DS31407GN2
Ultra Librarian 3D Model Ultra Librarian DS31407GN2 CAD Model

Description

Microchip Technology DS31407GN2 Overview

The DS31407GN2 is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding requirements of advanced electronic systems, providing high reliability, performance, and efficiency.

At the heart of the DS31407GN2 is its capability to deliver exceptional clock management solutions. It is engineered to provide precise timing controls and synchronization for a variety of applications. This makes it an ideal choice for telecommunications, networking, and data communication systems where accurate timing is critical.

One of the key features of the DS31407GN2 is its integrated PLL (Phase-Locked Loop) circuits. These PLLs enable the device to generate stable, low-jitter clock signals that are essential for high-speed digital communication. The device supports multiple frequency ranges, allowing it to be used in a wide array of products and applications.

The DS31407GN2 also boasts a robust design that ensures high tolerance against environmental factors such as temperature variations and electromagnetic interference. This resilience makes it suitable for deployment in harsh industrial environments as well as in sensitive medical or automotive applications where reliability is paramount.

In terms of connectivity, the DS31407GN2 offers flexible interface options, ensuring easy integration into existing systems. It is designed to be compatible with a variety of microcontrollers, processors, and other digital ICs, making it a versatile component for system designers.

Microchip Technology's commitment to quality is reflected in the DS31407GN2, which undergoes rigorous testing and quality assurance processes. Customers can trust in the reliability and longevity of this product, backed by Microchip's reputation for excellence in the semiconductor industry.

Overall, the DS31407GN2 is a testament to Microchip Technology's innovation and expertise, delivering a high-performance clock management solution that meets the needs of today's complex electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.9822 $61.9822
2+ $50.8572 $101.7144
4+ $49.2679 $197.0716
5+ $47.6786 $238.3930
6+ $46.0893 $276.5358
8+ $41.3214 $330.5712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess