EN
  • EN
  • DE

DS3106LN2

Part No DS3106LN2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC TIMING LINE CARD 64-LQFP  /  Ethernet, SONET/SDH, Stratum, Telecom Timing Card IC, Multiplexer IC 312.5MHz 1 Output 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Package Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum, Telecom
Input CMOS, TTL
Output CMOS, LVDS, LVPECL, TTL
Number of Circuits 1
Frequency - Max 312.5MHz
Voltage - Supply 1.62V ~ 1.98V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number DS3106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DS3106LN+-ND,DS3106LN+
Standard Package 160
Win Source Part Number 1025467-DS3106LN2
Ultra Librarian 3D Model Ultra Librarian DS3106LN2 CAD Model

Description

Microchip Technology DS3106LN2 Overview

The DS3106LN2 is a cutting-edge product from Microchip Technology, renowned for its innovative and reliable semiconductor solutions. This product is part of Microchip's portfolio of digital signal controllers and microcontrollers, designed to cater to the demanding needs of modern electronics.

Key Features

  • High-Performance CPU: At the heart of the DS3106LN2 is a powerful CPU core that delivers exceptional computational speed and efficiency, making it suitable for a wide range of applications, from industrial control systems to advanced consumer electronics.
  • Advanced Peripherals: The device comes equipped with a variety of peripherals that enhance its functionality, including multiple serial communication interfaces, high-resolution PWM outputs, and robust analog-to-digital converters (ADCs).
  • Robust Security: Security is a top priority for Microchip Technology, and the DS3106LN2 includes features such as secure boot, cryptographic accelerators, and a unique identifier to protect against unauthorized access and ensure secure data transactions.
  • Low Power Consumption: Designed for energy-sensitive applications, the DS3106LN2 boasts power-saving modes that significantly reduce its power consumption without sacrificing performance.
  • Extensive Memory: With ample on-chip memory, including both flash and RAM, the DS3106LN2 can handle complex programs and data-intensive operations with ease.
  • Development Support: Microchip provides comprehensive development tools and software libraries to streamline the design process, allowing engineers to bring their products to market faster.

Applications

The versatility of the DS3106LN2 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Motor control and drive systems
  • Smart energy management
  • Advanced communication systems
  • Internet of Things (IoT) devices

Microchip Technology's DS3106LN2 is an exemplary product that combines performance, efficiency, and security, making it an ideal choice for developers looking to create sophisticated and reliable electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess