EN
  • EN
  • DE

DM182017-1

Part No DM182017-1
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT DEV REMOTE CONTROL 433.92MHZ  /  PIC12LF1840T39A series Key Fob Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series PICtail™
Package Box
Type Key Fob
Frequency 433.92MHz
For Use With/Related Products PIC12LF1840T39A
Supplied Contents Board(s), Cable(s), Accessories
Base Product Number DM182017
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.5100
Other Names DM1820171
Standard Package 1
Win Source Part Number 1038652-DM182017-1
Ultra Librarian 3D Model Ultra Librarian DM182017-1 CAD Model

Description

The Microchip Technology DM182017-1 is an innovative development board designed to provide an efficient and user-friendly platform for working with Microchip's PIC microcontrollers. This development tool is specifically tailored for designers and hobbyists who require a flexible system for testing, developing, and prototyping applications that harness the capabilities of PIC microcontrollers.

Key Features

  • Integrated Debugger/Programmer: The board comes with a built-in debugger and programmer, which facilitates seamless programming and debugging without the need for additional hardware.
  • Robust Connectivity: It includes a range of connectivity options, including USB, I2C, SPI, and UART interfaces, allowing for versatile connections to various peripherals and devices.
  • Expansion Compatibility: The DM182017-1 features expansion headers compatible with Microchip's accessory boards, making it easy to add functionalities like wireless communication, input/output capabilities, and more.
  • User-Friendly Interface: Equipped with push buttons and LEDs, the development board provides an interactive user interface for real-time testing and feedback.
  • Power Supply Flexibility: The board can be powered through the USB connection or an external power supply, offering flexibility for different use cases and environments.

Applications

The versatility of the DM182017-1 makes it suitable for a wide array of applications, ranging from simple DIY projects to complex industrial systems. It is particularly useful for:

  • Embedded system learning and education
  • Prototype development for consumer electronics
  • Automation systems for home or industrial use
  • Internet of Things (IoT) device creation
  • Custom robotics and control systems

Support and Resources

Microchip Technology provides comprehensive support for the DM182017-1, including detailed documentation, application notes, and a vibrant community forum. Users also have access to Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development processes. These resources ensure that developers can maximize the capabilities of the DM182017-1 and accelerate their project timelines.

You May Also Be Interested in

MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007327-CT1A4
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010145-TR050
Need more? Email Us
MACOM Technology Solutions
2.9-3.5GHZ, AMP W/ CMPA2935150S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010171-00000
Need more? Email Us
MACOM Technology Solutions
5.2-5.9GHZ, AMP W/ CMPA5259080S
Need more? Email Us
MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
MACOM Technology Solutions
BALUN TEST BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess