EN
  • EN
  • DE

CDLL6330/TR

Part No CDLL6330/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 18 V 500 mW ±5% Surface Mount DO-213AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 14 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AB, MELF
Supplier Device Package DO-213AB
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CDLL6330/TR
Standard Package 1
Win Source Part Number 1003507-CDLL6330/TR
Ultra Librarian 3D Model Ultra Librarian CDLL6330/TR CAD Model

Description

The CDLL6330/TR is a high-performance, precision Zener diode from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specially designed for applications requiring a stable and reliable voltage reference. With its tight voltage tolerances and low leakage current, the CDLL6330/TR is an excellent choice for use in voltage regulation, surge protection, and other critical circuit protection roles.

Key Features

  • Voltage Range: The CDLL6330/TR offers a nominal Zener voltage of 3.3V, making it suitable for a variety of low-voltage applications.
  • Precision Tolerance: This diode comes with a tight voltage tolerance, ensuring precise voltage regulation and consistent performance.
  • Thermal Stability: The device is characterized for operation from -55°C to +175°C, providing reliable performance across a wide temperature range.
  • Low Leakage Current: It features a low dynamic impedance and minimal leakage current, enhancing the efficiency of the application it is used in.
  • Package: The CDLL6330/TR is available in a small and lightweight DO-213AB surface-mount package, which is ideal for high-density PCB design and helps in saving board space.
  • Quality and Reliability: As with all Microchip products, this Zener diode is manufactured to the highest quality standards, ensuring reliability and longevity in the field.

Applications

The versatility of the CDLL6330/TR makes it an excellent choice for a wide range of applications, including but not limited to:

  • Power supply regulation
  • Overvoltage and surge protection
  • Reference voltage in precision circuits
  • Clamping voltages in multi-stage amplifiers
  • Switching power supplies

Ordering Information

The CDLL6330/TR diode comes in tape and reel packaging, making it suitable for automated assembly processes. This packaging ensures safe handling and protection of the product during shipping and handling. For detailed ordering and product information, potential buyers are encouraged to visit the Microchip Technology official website or contact their sales representatives.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess