EN
  • EN
  • DE

AX2000-FGG896

Part No AX2000-FGG896
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 586 I/O 896FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series Axcelerator
Package Tray
Product Status Active
Programmable Not Verified
Number of LABs/CLBs 32256
Total RAM Bits 294912
Number of I/O 586
Number of Gates 2000000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 896-BGA
Supplier Device Package 896-FBGA (31x31)
Base Product Number AX2000
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Win Source Part Number 567338-AX2000-FGG896
Ultra Librarian 3D Model Ultra Librarian AX2000-FGG896 CAD Model

Description

The AX2000-FGG896 is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This high-performance product is designed to meet the rigorous demands of modern embedded systems, offering a perfect blend of power, efficiency, and reliability. It is an integral component for developers looking to create sophisticated applications in various industries, including automotive, industrial automation, consumer electronics, and IoT.

Key Features

  • Advanced Core: At the heart of the AX2000-FGG896 is a powerful core that provides the speed and processing power necessary to handle complex algorithms and multitasking operations.
  • Memory Capacity: This microcontroller comes with ample memory, including high-speed RAM and flash memory, allowing for efficient data storage and quick access to critical instructions and information.
  • Connectivity Options: With a range of connectivity options, the AX2000-FGG896 ensures seamless integration with other components and peripherals. It supports various communication protocols, ensuring versatility in system design.
  • Robust I/O Capabilities: A rich set of input/output interfaces allows for flexible connections to sensors, actuators, and other electronic components, making it an ideal choice for complex control systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this MCU operates with minimal power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Reliability: Microchip Technology is known for its commitment to quality, and the AX2000-FGG896 is no exception. It is built to withstand harsh operating conditions and provide consistent performance over its lifespan.

Applications

The versatility of the AX2000-FGG896 makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and control
  • Smart home devices and automation
  • Wearable technology
  • Medical devices
  • Complex IoT ecosystems

With its robust feature set and proven reliability, the AX2000-FGG896 from Microchip Technology stands out as a superior MCU choice for developers and engineers seeking to innovate and create high-quality products.

You May Also Be Interested in

Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $4,268.6568 $4,268.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess