Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series Axcelerator
Package Tray
Number of LABs/CLBs 32256
Total RAM Bits 294912
Number of I/O 586
Number of Gates 2000000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 896-BGA
Supplier Device Package 896-FBGA (31x31)
Base Product Number AX2000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Standard Package 27
Win Source Part Number 1015785-AX2000-1FG896M
Ultra Librarian 3D Model Ultra Librarian AX2000-1FG896M CAD Model

Description

The AX2000-1FG896M is a state-of-the-art product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the demanding needs of modern electronics, offering robust performance and a range of features that make it suitable for a wide array of applications.

Key Features:

  • Advanced Architecture: The AX2000-1FG896M boasts a sophisticated architecture that allows for efficient processing and optimal power management, making it a top choice for energy-sensitive projects.
  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Flexibility: With its programmable features, the AX2000-1FG896M can be tailored to meet the specific requirements of various applications, from industrial control systems to consumer electronics.
  • Connectivity: The inclusion of multiple communication interfaces ensures that this microchip can easily connect with other devices and networks, facilitating data transfer and system integration.
  • Reliability: Manufactured with Microchip's commitment to quality, the AX2000-1FG896M is built to last and perform consistently in even the most challenging environments.

Applications:

The versatility of the AX2000-1FG896M makes it suitable for a diverse range of applications, including:

  • Automotive systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) devices
  • Medical equipment

Technical Specifications:

The AX2000-1FG896M comes packed with technical specifications that highlight its capabilities:

  • Package Type: FG896
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified by the manufacturer

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their support team.

Conclusion:

The AX2000-1FG896M from Microchip Technology represents a blend of performance, integration, and reliability, making it an ideal choice for designers and engineers looking to develop advanced electronic systems. With its comprehensive feature set and Microchip's renowned support, this product is set to be a valuable component in a wide range of technological solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
ECAD model for OR4E02-3BA352C
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
ECAD model for EPF10K50VFC484-3N
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Lowest to $199.2367
ECAD model for LFE5UM5G-25F-8MG285I
Xilinx Inc.
Virtex-4 Family Overview | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FFG1152I
Lattice Semiconductor Corporation
Field-Programmable System Chip (FPSC) Eight-Channel x 850 Mbits/s Backplane Transceiver
Lowest to $133.6729
ECAD model for ORT8850L-1BMN680C
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $1,847.1643
ECAD model for 10AX066K3F35E2SG
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
ECAD model for M2GL150-FCVG484I
Lattice Semiconductor Corporation
FPGA, 784 CLBS, 186000 GATES
Need more? Email Us
ECAD model for OR3T1256BC432-DB
Lattice Semiconductor Corporation
IC FPGA 100 I/O 121CSFBGA
Lowest to $30.1530
ECAD model for LCMXO3LF-4300E-6MG121I

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,998.9254 $2,998.9254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention