EN
  • EN
  • DE

AX1000-FG484I

Part No AX1000-FG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 317 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 484-BGA
Manufacturer Microchip Technology
Series Axcelerator
Package Tray
Number of I/O 317
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name AX1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912310-AX1000-FG484I
Ultra Librarian 3D Model Ultra Librarian AX1000-FG484I CAD Model

Description

The AX1000-FG484I is a cutting-edge product from the renowned Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance component is designed to meet the rigorous demands of modern electronic systems, offering a blend of power efficiency, reliability, and versatility that is unparalleled in the industry.

Key Features

  • Advanced Processing Capabilities: At the core of the AX1000-FG484I is a powerful processor capable of handling complex algorithms and data-intensive tasks. This makes it ideal for applications that require high-speed computations and real-time processing.
  • High Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of electronic systems. This integration helps in achieving smaller form factors and cost savings in production.
  • Robust Security: With the increasing threats to electronic systems, Microchip Technology has equipped the AX1000-FG484I with advanced security features to protect against unauthorized access and ensure data integrity. This makes it suitable for applications where security is a primary concern.
  • Low Power Consumption: Energy efficiency is a hallmark of Microchip products, and the AX1000-FG484I is no exception. It is designed to operate with minimal power, making it an excellent choice for battery-operated devices and applications where power availability is limited.
  • Wide Operating Temperature Range: The AX1000-FG484I is built to withstand harsh environments, operating reliably across a broad temperature range. This durability ensures consistent performance in both industrial and consumer applications.
  • Package Type: The FG484I refers to the specific package type of the AX1000 series, which is designed for optimal electrical and thermal performance.

Applications

The versatility of the AX1000-FG484I makes it suitable for a wide array of applications, including but not limited to industrial automation, automotive systems, consumer electronics, smart home devices, and Internet of Things (IoT) solutions.

Overall, the AX1000-FG484I from Microchip Technology stands as a testament to the company's commitment to innovation, quality, and customer satisfaction. Whether you're designing the next generation of smart devices or looking to enhance the performance of existing systems, the AX1000-FG484I is a choice that promises to deliver exceptional results.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess