EN
  • EN
  • DE

AVR128DB28T-I/SS

Part No AVR128DB28T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SSOP / AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® DB
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number AVR128DB28
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1356728-AVR128DB28T-I/SS
Ultra Librarian 3D Model Ultra Librarian AVR128DB28T-I/SS CAD Model

Description

Product Overview: AVR128DB28T-I/SS

The AVR128DB28T-I/SS is a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This high-performance device is part of the AVR DB family of MCUs that are well-suited for a wide range of applications, including industrial control systems, automotive, consumer electronics, and IoT devices.

Key Features:

  • Advanced RISC Architecture: The AVR128DB28T-I/SS boasts a powerful RISC CPU with hardware multiplication, running up to 24MHz. This provides the efficiency and speed required for complex operations in modern embedded systems.
  • Memory Capacity: It comes equipped with 128KB in-system self-programmable flash memory, 16KB SRAM, and 512 Bytes of EEPROM. This memory configuration allows for robust application development and data storage.
  • Rich Peripherals: A variety of peripherals are available, including multiple serial communication modules, Configurable Custom Logic (CCL), a 10-bit Analog-to-Digital Converter (ADC) with internal voltage references, and multiple timers/counters, enhancing the MCU's versatility.
  • Power Efficiency: Designed with power efficiency in mind, the AVR128DB28T-I/SS features picoPower technology, which ensures that the device operates with minimal power consumption, making it ideal for battery-powered applications.
  • Packaging: This MCU comes in a SSOP (Shrink Small Outline Package) with 28 pins, which is suitable for space-constrained applications while providing sufficient I/O options for interfacing with other components.

Applications:

The AVR128DB28T-I/SS is well-suited for applications that require a balance between computational power and energy efficiency. Its robust feature set makes it an excellent choice for:

  • Smart home devices
  • Automotive systems
  • Industrial automation
  • Wearables and portable electronics
  • Custom IoT solutions

Technical Support and Resources:

Microchip Technology provides extensive support for the AVR128DB28T-I/SS, including comprehensive datasheets, application notes, and development tools. The company also offers a community forum and technical assistance to help developers maximize the potential of their projects using this advanced microcontroller.

With its blend of performance, memory capabilities, and power efficiency, the AVR128DB28T-I/SS is a versatile MCU that addresses the needs of modern embedded systems, providing developers with a reliable platform for innovation.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2129 $50.5548
29+ $3.4568 $100.2472
45+ $3.3487 $150.6915
62+ $3.2407 $200.9234
80+ $3.1327 $250.6160
107+ $2.8086 $300.5202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess