EN
  • EN
  • DE

AVR128DA48T-I/PT

Part No AVR128DA48T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48TQFP / AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® DA
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 41
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 18x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number AVR128DA48
Standard Package 1,600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1349649-AVR128DA48T-I/PT
Ultra Librarian 3D Model Ultra Librarian AVR128DA48T-I/PT CAD Model

Description

Microchip Technology's AVR128DA48T-I/PT Microcontroller

The AVR128DA48T-I/PT is a feature-rich 8-bit microcontroller from the well-known manufacturer Microchip Technology, designed to offer a perfect blend of power efficiency and performance for a wide range of embedded applications. This microcontroller is part of the AVR DA family and is built around the high-performance AVR® core, which is famous for its simplicity and efficiency in executing instructions.

This particular model, the AVR128DA48T-I/PT, comes in a 48-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while providing ample I/O options for interfacing with peripherals and other devices. With 128KB of in-system self-programmable flash memory, it allows for robust program storage and supports read-while-write capabilities, making it ideal for complex applications that require frequent firmware updates.

The device operates at a voltage range of 1.8V to 5.5V, which makes it versatile for both battery-powered and powered applications. Its operating frequency can reach up to 24 MHz, ensuring swift processing and task management. The AVR128DA48T-I/PT also features 16KB SRAM and 512 Bytes of EEPROM, providing ample space for data storage and retention across power cycles.

One of the standout features of the AVR128DA48T-I/PT is its rich set of peripherals. It includes multiple 10-bit Analog-to-Digital Converters (ADCs) with computation capabilities, a Digital-to-Analog Converter (DAC) for analog output, and Configurable Custom Logic (CCL) which allows for the creation of custom logic blocks to reduce the need for external components. Additionally, it offers various communication interfaces such as SPI, I2C, and USART, enabling seamless integration with other digital systems.

For safety-critical applications, this microcontroller includes safety features such as Power-On Reset, Brown-Out Detection, and a Watchdog Timer to ensure reliable operation. It also supports Event System and Peripheral Touch Controller (PTC) for capacitive touch applications, expanding its use cases to interactive devices.

In conclusion, the AVR128DA48T-I/PT from Microchip Technology is a highly capable microcontroller that suits a variety of applications, from industrial control systems to consumer electronics, thanks to its powerful architecture, extensive memory, and versatile set of peripherals.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7986 $52.7846
26+ $3.9373 $102.3698
40+ $3.8143 $152.5720
55+ $3.6912 $203.0160
71+ $3.5682 $253.3422
94+ $3.1991 $300.7154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess