EN
  • EN
  • DE

AVR128DA32-I/PT

Part No AVR128DA32-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 32TQFP / AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number AVR128DA32
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 150-AVR128DA32-I/PT
Standard Package 250
Win Source Part Number 1321986-AVR128DA32-I/PT
Ultra Librarian 3D Model Ultra Librarian AVR128DA32-I/PT CAD Model

Description

Microchip Technology's AVR128DA32-I/PT Microcontroller

The AVR128DA32-I/PT is a cutting-edge microcontroller from Microchip Technology, renowned for its high performance and flexibility. This device is part of the AVR DA family of microcontrollers, which are designed to offer a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of applications.

At the heart of the AVR128DA32-I/PT is a high-performance RISC CPU with 128 KB of flash memory. This ample memory space allows for complex program storage and execution, making the microcontroller suitable for intricate tasks and applications. Additionally, the device boasts 16 KB of SRAM and 512 Bytes of EEPROM, which are essential for data storage operations.

The AVR128DA32-I/PT operates at a voltage range of 1.8V to 5.5V, providing a flexible power supply option that can cater to various application requirements. Its operating temperature range of -40°C to 85°C ensures reliability and functionality under extreme environmental conditions. The microcontroller comes in a 48-pin TQFP (Thin Quad Flat Package) that is both space-efficient and easy to integrate into circuit designs.

Connectivity is a strong suit of the AVR128DA32-I/PT, featuring multiple communication interfaces such as SPI, I2C, and USART, which allow for easy integration with peripherals and other microcontrollers. Moreover, it includes a 12-bit differential ADC with up to 20 channels, a 10-bit DAC, and multiple timers/counters, which are invaluable for precise sensor readings and time-sensitive tasks.

For developers, the AVR128DA32-I/PT supports the use of the Microchip Studio Integrated Development Environment (IDE), which provides a comprehensive suite of tools for programming and debugging. The device is also compatible with the MPLAB Code Configurator (MCC), enabling developers to generate code with a graphical interface, thereby speeding up the development process.

In summary, the AVR128DA32-I/PT from Microchip Technology is a robust and versatile microcontroller that is well-suited for applications requiring efficient power management, ample storage, and a wide array of connectivity options. Whether it's for industrial control systems, automotive applications, or IoT devices, this microcontroller is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7186 $52.0604
33+ $3.0511 $100.6863
51+ $2.9558 $150.7458
70+ $2.8604 $200.2280
91+ $2.7651 $251.6241
122+ $2.4791 $302.4502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess