EN
  • EN
  • DE

ATXMEGA192D3H

Part No ATXMEGA192D3H
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989215-ATXMEGA192D3H
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATXMEGA192D3H CAD Model

Description

The ATXMEGA192D3H is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed to offer an optimal balance between processing power, energy efficiency, and peripheral flexibility. This microcontroller is part of the innovative XMEGA D3 family, which is well-suited for applications requiring large amounts of code and connectivity, without compromising on system responsiveness and power consumption.

Key Features

  • Advanced Architecture: The ATXMEGA192D3H operates with a combination of 8-bit and 16-bit architecture, which enables it to execute instructions within a single clock cycle, resulting in impressive processing speeds while maintaining the simplicity of an 8-bit platform.
  • Memory Capacity: With 192KB of in-system self-programmable flash, 4KB boot code section, 16KB SRAM, and 2KB EEPROM, this microcontroller can handle complex applications and store substantial amounts of data.
  • High Precision Analog: The device includes advanced analog features such as a 12-bit analog-to-digital converter, two analog comparators with window mode, and a DAC for accurate and responsive signal processing.
  • Rich Peripheral Set: It boasts a variety of peripherals including USB connectivity, DMA controller, event system, and multiple serial communication interfaces, making it highly versatile for a broad range of applications.
  • Power Efficiency: The ATXMEGA192D3H offers multiple power-saving modes and features like event-driven operation and peripheral clock disabling, which significantly reduce power consumption during operation.
  • PicoPower Technology: Microchip's PicoPower technology ensures the microcontroller can operate at minimal power, making it ideal for battery-operated and portable applications where energy efficiency is crucial.

Applications

The ATXMEGA192D3H is designed for a variety of applications, including industrial control systems, medical devices, utility metering, home automation, and any other application that requires a high level of integration, system performance, and low power consumption.

Development Support

Microchip provides extensive support for the ATXMEGA192D3H with development tools, software libraries, and application notes to streamline the development process and reduce time to market for your products.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess