EN
  • EN
  • DE

ATXMEGA192A3U-MH

Part No ATXMEGA192A3U-MH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 192KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® XMEGA® A3U
Package Tray
Number of I/O 50
Family Name ATXMEGA192
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851941-ATXMEGA192A3U-MH
Ultra Librarian 3D Model Ultra Librarian ATXMEGA192A3U-MH CAD Model

Description

Microchip Technology's ATXMEGA192A3U-MH: High-Performance, Low-Power 8/16-bit Microcontroller

The ATXMEGA192A3U-MH is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of power efficiency and high performance for a wide range of embedded applications. This MCU is part of the AVR® XMEGA® A3U family, which is renowned for its advanced features and capabilities, making it an ideal choice for applications requiring sophisticated control systems, including industrial control, automation, and sensor systems.

This microcontroller is built on an innovative 8/16-bit AVR CPU that runs at a maximum frequency of 32MHz. It is engineered to execute powerful instructions in a single clock cycle, thus enabling the device to achieve throughputs approaching 1 MIPS per MHz. This performance level allows for the agile management of complex tasks, ensuring that applications are responsive and efficient.

The ATXMEGA192A3U-MH boasts a substantial 192KB of in-system self-programmable flash, 16KB of boot code section with independent lock bits, and 16KB of EEPROM. It also comes with a generous 16KB SRAM, ensuring ample space for running applications and data storage. This MCU is equipped with a USB Full-speed/low speed device module with an integrated physical interface module, which facilitates rapid data transfer and connectivity.

Security and data integrity are enhanced with features like a unique device ID and a secure cryptographic engine supporting DES, 3DES, AES, and SHA. The device also offers a range of peripherals, such as four-channel DMA controller, eight-channel event system, and a multi-function timer/counters, making it highly versatile for a plethora of applications.

For analog functionalities, the ATXMEGA192A3U-MH includes a 12-bit, 2Msps analog-to-digital converter (ADC) with up to 16 channels, and two analog comparators with a window mode. The device operates within a voltage range of 1.6V to 3.6V and features a -40°C to +85°C temperature range, ensuring reliability across different environments.

In summary, the ATXMEGA192A3U-MH from Microchip Technology is a robust MCU that offers a rich set of features, making it an exceptional choice for designers looking to optimize their embedded systems for performance and power efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6577 $53.2885
12+ $8.7448 $104.9376
18+ $8.4715 $152.4870
25+ $8.1982 $204.9550
32+ $7.9250 $253.6000
43+ $7.1051 $305.5193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess