EN
  • EN
  • DE

ATXMEGA128D4U

Part No ATXMEGA128D4U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009175-ATXMEGA128D4U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128D4U CAD Model

Description

Microchip Technology's ATXMEGA128D4U: A High-Performance, Low-Power AVR Microcontroller

The ATXMEGA128D4U is a feature-rich microcontroller unit (MCU) from the well-known manufacturer Microchip Technology. This MCU is part of the AVR XMEGA D4 series, designed to deliver high performance combined with low power consumption, making it an ideal choice for a wide range of applications including industrial, consumer electronics, and automotive systems.

At the heart of the ATXMEGA128D4U lies a powerful 8/16-bit AVR CPU with a maximum operating frequency of 32MHz. It boasts a substantial 128KB of in-system self-programmable flash, 8KB of boot code section with independent lock bits, and 8KB of EEPROM. To support complex applications, it also provides 16KB of internal SRAM.

This microcontroller features a rich set of peripherals that enhance its flexibility and functionality. Notable among these are:

  • Advanced Analog Features: It includes a 12-bit, 2Msps Analog-to-Digital Converter (ADC) with up to 16 channels, two Analog Comparators, and a Digital-to-Analog Converter (DAC) for diverse analog operations.
  • Comprehensive Digital Interface: The device comes equipped with multiple communication interfaces, including USART, SPI, and I2C interfaces, along with USB Full-speed/low-speed Device modules.
  • Real-Time Counter and Timer/Counters: These provide accurate timekeeping and event management capabilities, which are crucial for time-sensitive tasks.

Security and safety are also a focus for the ATXMEGA128D4U, featuring power-on reset, programmable brown-out detection, and an internal temperature sensor. For secure data exchange, it offers AES and DES crypto engines.

The MCU operates at an industrial temperature range of -40°C to +85°C and includes power-saving modes such as Idle and Power-down modes, which are essential for battery-operated devices. Additionally, the Event System allows peripherals to communicate without involving the CPU, further reducing power consumption.

With its robust architecture, extensive memory, and comprehensive set of peripherals, the ATXMEGA128D4U from Microchip Technology stands out as a versatile and efficient solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess