EN
  • EN
  • DE

ATWINC1500B-MU-T

Part No ATWINC1500B-MU-T
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 40VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz
Data Rate (Maximum) 72.2Mbps
Power - Output 20.5dBm
Sensitivity -98dBm
Memory Size 4MB Flash, 128kB ROM, 224kB RAM
Serial Interfaces I2C, SDIO, SPI, UART
GPIO 9
Supply Voltage (V) 2.7V ~ 3.6V
Receiving Current 22mA ~ 58.5mA
Transmitting Current 22mA ~ 294mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 40-VFQFN Exposed Pad
Family Part Number ATWINC1500
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 729677-ATWINC1500B-MU-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATWINC1500B-MU-T CAD Model

Description

Microchip Technology ATWINC1500B-MU-T

The ATWINC1500B-MU-T is a highly integrated wireless network controller from Microchip Technology that is designed to add Wi-Fi connectivity to a broad range of applications. This module is particularly suited for Internet of Things (IoT) devices, including home automation, industrial control systems, and smart energy solutions. The ATWINC1500B-MU-T operates in the 2.4 GHz ISM band and supports Wi-Fi 802.11 b/g/n standards, ensuring compatibility with a wide range of wireless networks.

Features:

  • Wi-Fi Certified: The ATWINC1500B-MU-T is Wi-Fi CERTIFIED™, ensuring interoperability with other Wi-Fi devices.
  • Single Spatial Stream: This module supports a single spatial stream in 1x1 transmit/receive modes.
  • Integrated PA and LNA: It comes with an integrated Power Amplifier (PA) and Low Noise Amplifier (LNA) for improved RF performance.
  • Security Protocols: The device supports industry-standard wireless security protocols such as WEP, WPA, and WPA2, as well as P2P (Wi-Fi Direct).
  • Low-Power Consumption: Designed for power-sensitive applications, the ATWINC1500B-MU-T features advanced power-saving techniques.
  • Easy Integration: With its compact QFN package, the module allows for easy integration into various electronic designs.
  • IoT Ready: The device is ready for IoT applications with support for direct internet connectivity through a TCP/IP stack.

Applications:

  • Home Automation
  • Industrial Control
  • Smart Energy Management
  • Wireless Sensor Networks
  • Portable Electronic Devices

The ATWINC1500B-MU-T provides an easy and cost-effective way of integrating Wi-Fi connectivity into your projects, with its robust security features and low-power operation, making it an ideal choice for developers looking to create connected devices in a wide range of market segments.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7907 $57.9070
22+ $5.4172 $119.1784
34+ $5.2305 $177.8370
48+ $4.8568 $233.1264
62+ $4.6701 $289.5462
78+ $4.4832 $349.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess