EN
  • EN
  • DE

ATUC128L5HARUUR

Part No ATUC128L5HARUUR
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986767-ATUC128L5HARUUR
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATUC128L5HARUUR CAD Model

Description

The ATUC128L5HARUUR is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the AVR® UC3 family, which is renowned for its advanced architecture that combines the benefits of both RISC and DSP processing to deliver a perfect blend of power efficiency and performance.

Featuring a 32-bit AVR UC3 core, the ATUC128L5HARUUR operates at a maximum frequency of 60 MHz. It is equipped with 128KB of flash memory, providing ample space for application code, and 32KB of SRAM for efficient data storage and manipulation. This combination ensures that complex applications can be executed smoothly and swiftly.

The device boasts a rich set of peripherals, including high-speed USB connectivity, precision analog features, and various serial communication options. These features make it an ideal choice for applications requiring robust communication capabilities, such as industrial control systems, medical devices, and IoT endpoints.

With its advanced power-saving techniques, such as multiple power-down modes and on-the-fly switching between operating frequencies, the ATUC128L5HARUUR ensures that power consumption is minimized without compromising system responsiveness. This is particularly critical for battery-powered or energy-sensitive applications.

The microcontroller comes in a 64-lead TQFP (Thin Quad Flat Package), which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained designs. Its extended temperature range makes it reliable in extreme conditions, which is essential for outdoor or harsh environment applications.

Furthermore, developers can take advantage of Microchip's comprehensive development ecosystem, including software tools, libraries, and real-time debugging facilities, to accelerate the product development cycle. The ATUC128L5HARUUR is not just a piece of hardware but a solution that empowers designers to create innovative and efficient products with reduced time-to-market.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess