Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATtiny
Packaging Tray
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 769312-ATTINY26-16MJ
Popularity Medium
Supply and Demand Status Limited
Family Name ATTINY26
Introduction Date May 02, 1997
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian ATTINY26-16MJ CAD Model

Description

Product Overview: ATTINY26-16MJ from Microchip Technology

The ATTINY26-16MJ is a high-performance, low-power AVR 8-bit microcontroller from the esteemed Microchip Technology. This compact and versatile microcontroller combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, a wide range of flexible and powerful peripherals, and a clock speed of up to 16MHz. Its robust architecture and rich feature set are tailored for efficiency and flexibility in a variety of applications.

Key Features:

  • High-Performance RISC Architecture: The ATTINY26-16MJ operates on a powerful RISC architecture, allowing for fast processing and execution of instructions, with a throughput approaching 1 MIPS per MHz.
  • Memory Capabilities: Equipped with 2KB of in-system programmable flash, 128B EEPROM, and 128B SRAM, this microcontroller offers ample space for application code and data storage.
  • Peripheral Features: It includes 11 programmable I/O lines, an 8-channel 10-bit A/D converter, and a variety of timers including one 8-bit timer/counter and one 16-bit timer/counter with PWM channels.
  • Power Efficiency: Designed for power-sensitive applications, the device supports multiple power-saving modes, including Idle and Power-down modes, ensuring optimal consumption for battery-powered systems.
  • Robust I/O and Package: The ATTINY26-16MJ comes in a 32-lead MLF package, providing a compact footprint for space-constrained applications, and robust I/O options for interfacing with external components.

Applications:

The ATTINY26-16MJ is suitable for a diverse range of applications, from consumer electronics to industrial control systems. Its powerful feature set makes it ideal for complex tasks such as sensor data processing, motor control, and wireless communication, while its low power consumption makes it well-suited for portable devices, battery-operated toys, and power management systems.

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability. The ATTINY26-16MJ is no exception, offering the assurance of high manufacturing standards, extensive testing, and a proven track record in the field. With its robust design and Microchip's support, designers can confidently integrate this microcontroller into their products, ensuring long-term performance and stability.

You May Also Be Interested in

Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention