EN
  • EN
  • DE

ATTINY25V-10MU

Part No ATTINY25V-10MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 6
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN-EP (4x4)
Win Source Part Number 1020540-ATTINY25V-10MU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATTINY25V-10MU CAD Model

Description

Microchip Technology's ATTINY25V-10MU Microcontroller

The ATTINY25V-10MU is a high-performance, low-power 8-bit AVR RISC-based microcontroller from Microchip Technology, designed to provide a cost-effective solution for sophisticated control applications. Its compact form factor and versatile feature set make it ideal for a wide range of uses in the consumer, automotive, and industrial markets.

Key Features:

  • Advanced RISC Architecture: With 120 powerful instructions, most of which execute in a single clock cycle, the ATTINY25V-10MU achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: It comes equipped with 2KB ISP Flash memory, 128B EEPROM, and 128B SRAM, providing ample space for code and data storage.
  • Speed: The device operates at a maximum frequency of 10MHz, ensuring efficient processing and control.
  • Low Power Consumption: Designed for power-sensitive applications, it features multiple sleep modes, allowing for reduced power usage when the device is not active.
  • Peripheral Features: The microcontroller includes a variety of peripherals, such as an 8-bit timer/counter with compare modes, an 8-bit high-speed timer, a USI (Universal Serial Interface), internal and external interrupts, a programmable watchdog timer with internal oscillator, and five software-selectable power-saving modes.
  • Programming: The ATTINY25V-10MU supports in-system programmable Flash via SPI interface, enabling easy updates to the device firmware.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Package: The device is housed in a compact 20-lead QFN (Quad Flat No-lead) package, making it suitable for space-constrained applications.

Applications:

The ATTINY25V-10MU is versatile enough to be used in a variety of applications, such as:

  • System and power management
  • Battery controllers
  • Smart sensors
  • Small-scale automation
  • LED lighting control
  • Portable devices

With its robust feature set and small footprint, the ATTINY25V-10MU from Microchip Technology offers a scalable solution for innovative system designs that require a balance between power and performance.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6635 $50.6065
46+ $2.1855 $100.5330
71+ $2.1172 $150.3212
98+ $2.0489 $200.7922
127+ $1.9806 $251.5362
169+ $1.7757 $300.0933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess